Rochester Electronics Logic - Logic - Counters, Dividers - 11C91DMQB 11C91DMQB

Description
Manufacturer: National Semiconductor Win Source Part Number: 905151-11C91DMQB Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 905151-11C91DMQB Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 11C91DMQB - 905151-11C91DMQB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 11C91DMQB
905151-11C91DMQB
Logic - Logic - Counters, Dividers - 11C91DMQB 905151-11C91DMQB
Manufacturer: National Semiconductor Win Source Part Number: 905151-11C91DMQB Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 905151-11C91DMQB
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 905151-11C91DMQB
Product Name Logic - Logic - Counters, Dividers - 11C91DMQB
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 4020BE - 161868-4020BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74HCT4040PW,112 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SSOP; TSSOP16
View Details
3 suppliers
Logic - Counters, Dividers - 74HC590D,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 61 MHz
View Details