Rochester Electronics Logic - Multivibrators SN200490DR

Description
DUAL MONOSTABLE MULTIVIBR
Datasheet
Description
DUAL MONOSTABLE MULTIVIBR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - SN200490DR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN200490DR
Logic - Multivibrators SN200490DR
DUAL MONOSTABLE MULTIVIBR

DUAL MONOSTABLE MULTIVIBR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number SN200490DR
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4098BK3 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-2833-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
5 suppliers
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details