Rochester Electronics Interface - Interface - CODECs - PEB2261NV2.0 PEB2261NV2.0

Description
Manufacturer: Infineon Technologies Win Source Part Number: 930244-PEB2261NV2.0 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 930244-PEB2261NV2.0 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - PEB2261NV2.0 - 930244-PEB2261NV2.0 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PEB2261NV2.0
930244-PEB2261NV2.0
Interface - Interface - CODECs - PEB2261NV2.0 930244-PEB2261NV2.0
Manufacturer: Infineon Technologies Win Source Part Number: 930244-PEB2261NV2.0 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 930244-PEB2261NV2.0
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - CODECs - PEB2261NV2.0 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PEB2261NV2.0
Interface - CODECs PEB2261NV2.0
SICOFI 2 DUAL CHANNEL CODEC FILT

SICOFI 2 DUAL CHANNEL CODEC FILT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 930244-PEB2261NV2.0 PEB2261NV2.0
Product Name Interface - Interface - CODECs - PEB2261NV2.0 Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface - Specialized - AD9888KS-170 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-8871801CA - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details