Rochester Electronics Logic - Logic - Counters, Dividers - MC74HC4020AFL1 MC74HC4020AFL1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883693-MC74HC4020AFL 1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC4020 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883693-MC74HC4020AFL 1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC4020 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC4020AFL1 - 883693-MC74HC4020AFL1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4020AFL1
883693-MC74HC4020AFL1
Logic - Logic - Counters, Dividers - MC74HC4020AFL1 883693-MC74HC4020AFL1
Manufacturer: ON Semiconductor Win Source Part Number: 883693-MC74HC4020AFL 1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC4020 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 883693-MC74HC4020AFL1
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC4020
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Logic - Counters, Dividers - MC74HC4020AFL1 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC4020AFL1
Logic - Counters, Dividers MC74HC4020AFL1
COUNTER SINGLE 14 BIT BINARY UP

COUNTER SINGLE 14 BIT BINARY UP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 883693-MC74HC4020AFL1 MC74HC4020AFL1
Product Name Logic - Logic - Counters, Dividers - MC74HC4020AFL1 Logic - Counters, Dividers
Package Type SOIC; 16-SOEIAJ
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HCT4040M96 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
8 suppliers
14-stage binary ripple counter with oscillator - 74LV4060PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7.0
View Details
9 suppliers
Logic - Counters, Dividers - 74HC4040DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details