Rochester Electronics Logic - Logic - Counters, Dividers - MC74HC393FEL MC74HC393FEL

Description
Manufacturer: Motorola Win Source Part Number: 883691-MC74HC393FEL Series: 74HC Features: Counter IC 2 Element 4 Bit Package: Bulk Family Name: 74HC393 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883691-MC74HC393FEL Series: 74HC Features: Counter IC 2 Element 4 Bit Package: Bulk Family Name: 74HC393 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC393FEL - 883691-MC74HC393FEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC393FEL
883691-MC74HC393FEL
Logic - Logic - Counters, Dividers - MC74HC393FEL 883691-MC74HC393FEL
Manufacturer: Motorola Win Source Part Number: 883691-MC74HC393FEL Series: 74HC Features: Counter IC 2 Element 4 Bit Package: Bulk Family Name: 74HC393 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Motorola
Win Source Part Number: 883691-MC74HC393FEL
Series: 74HC
Features: Counter IC 2 Element 4 Bit
Package: Bulk
Family Name: 74HC393
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Counters, Dividers - MC74HC393FEL - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC393FEL
Logic - Counters, Dividers MC74HC393FEL
COUNTER/DIVIDER DUAL 4-BIT

COUNTER/DIVIDER DUAL 4-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 883691-MC74HC393FEL MC74HC393FEL
Product Name Logic - Logic - Counters, Dividers - MC74HC393FEL Logic - Counters, Dividers
Counter Category Synchronous; Synchronous / Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HC4040M96E4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC
Logic Family HC
View Details
2 suppliers
Counter ICs - 1707987 - RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type So
Logic Family 74hc
View Details
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details