MC14LC5480EJ -- INTERFACE - CODECS
Rochester Electronics
Interface - CODECs
MC14LC5480EJ
Description
5V PCM CODEC-FILTER
-
Lingto Electronic Limited
Datasheet
Description
5V PCM CODEC-FILTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MC14LC5480EJ |
|
Product Name
|
Interface - CODECs |
|
Device Type
|
Sensor Interface; Codec
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface; Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
USB; I2C
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.71V ~ 5.5V
View Details
4 suppliers