Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6641AUB94 MAX6641AUB94

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925574-MAX6641AUB94 Series: * Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925574-MAX6641AUB94 Series: * Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6641AUB94 - 925574-MAX6641AUB94 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6641AUB94
925574-MAX6641AUB94
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6641AUB94 925574-MAX6641AUB94
Manufacturer: Maxim Integrated Win Source Part Number: 925574-MAX6641AUB94 Series: * Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925574-MAX6641AUB94
Series: *
Features: Temperature Sensor
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 925574-MAX6641AUB94
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MAX6641AUB94
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3904-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-PHA - 1197841-LM26CIM5-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details