LM4550VHX -- INTERFACE - CODECS
Rochester Electronics
Interface - CODECs
LM4550VHX
Description
CONSUMER CIRCUIT, PQFP48
-
Lingto Electronic Limited
Datasheet
Description
CONSUMER CIRCUIT, PQFP48
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LM4550VHX |
|
Product Name
|
Interface - CODECs |
|
Device Type
|
Sensor Interface; Codec
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-XFQFN Exposed Pad
Pins
16 #
View Details
Technology
RS232
Device Type
Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features
RoHS
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Supply Voltage
Other; 2.3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers