Rochester Electronics Logic - Logic - Counters, Dividers - JM38510/38001BEA JM38510/38001BEA

Description
Manufacturer: Texas Instruments Win Source Part Number: 922400-JM38510/38001 BEA Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922400-JM38510/38001 BEA Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - JM38510/38001BEA - 922400-JM38510/38001BEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - JM38510/38001BEA
922400-JM38510/38001BEA
Logic - Logic - Counters, Dividers - JM38510/38001BEA 922400-JM38510/38001BEA
Manufacturer: Texas Instruments Win Source Part Number: 922400-JM38510/38001 BEA Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 922400-JM38510/38001BEA
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 922400-JM38510/38001BEA
Product Name Logic - Logic - Counters, Dividers - JM38510/38001BEA
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BE - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
14-stage binary ripple counter with oscillator - 74HC4060D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
8 suppliers