Rochester Electronics Logic - Counters, Dividers 74F579PC

Description
BINARY COUNTER
Datasheet
Description
BINARY COUNTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - 74F579PC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F579PC
Logic - Counters, Dividers 74F579PC
BINARY COUNTER

BINARY COUNTER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Counters
Product Number 74F579PC
Product Name Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BNSR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
6 suppliers
Ic, 4000 Locmos, 4521, Dip16, 15V; Logic Family / Base Number Nexperia - 10WX5504 - Newark, An Avnet Company
Specs
Supply Voltage 4.5V
Package Type DIP
Number of Pins 16
View Details
Logic - Counters, Dividers - 74HC390DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Clock Frequency 71 MHz
View Details
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details