The IRGP4620DPBF is an IGBT with a 600 V collector-to-emitter
Manufacturer: Infineon Technologies
Win Source Part Number: 875217-IRGP4620DPBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 600 V 32 A 140 W Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 875217-IRGP4620DPBF |
| Product Name | IGBTs - Single - IRGP4620DPBF |
| TJ | -40 to 175 C (-40 to 347 F) |