Rochester Electronics IGBTs - Single - IRGP4069D-EPBF IRGP4069D-EPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 921522-IRGP4069D-EPB F Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench 600 V 76 A 268 W Through Hole TO-247AD Package: Bulk Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 921522-IRGP4069D-EPB F Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench 600 V 76 A 268 W Through Hole TO-247AD Package: Bulk Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRGP4069D-EPBF - 921522-IRGP4069D-EPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4069D-EPBF
921522-IRGP4069D-EPBF
IGBTs - Single - IRGP4069D-EPBF 921522-IRGP4069D-EPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 921522-IRGP4069D-EPB F Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench 600 V 76 A 268 W Through Hole TO-247AD Package: Bulk Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 921522-IRGP4069D-EPBF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench 600 V 76 A 268 W Through Hole TO-247AD
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 921522-IRGP4069D-EPBF
Product Name IGBTs - Single - IRGP4069D-EPBF
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - FS400R07A1E3 - 919352-FS400R07A1E3 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
IGBT Module - 36313001 - Radwell International
Fuji Electric Corp. of America
View Details