MDB-73H+ is a wideband RF mixer designed for applications such as satellite up and down converters, defense radar, and VSAT systems. It operates over a frequency range of 2.2 to 7.0 GHz for both RF and LO inputs, with an IF frequency range from DC to 1.6 GHz. The mixer features a double balanced design that provides high isolation levels, with typical LO-RF isolation of 34-39 dB and LO-IF isolation of 33-55 dB, minimizing the need for external filtering. The device is housed in a compact 4 mm x 4 mm MCLP package, which is RoHS compliant and suitable for volume production. It has a low thermal resistance, ensuring high reliability with a junction temperature of 88°C at a ground lead temperature of 85°C. The MDB-73H+ is also aqueous washable, making it easier to integrate into various manufacturing processes. Its small size and wide bandwidth make it a versatile choice for engineers looking to reduce inventory while maintaining performance across different applications.
Manufacturer: Mini-Circuits
Win Source Part Number: 830632-MDB-73H+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC MIX 2.2GHZ-7GHZ UP/DN 24VFQFN Product overview: MDB-73H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ, 7GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.2GHZ, 7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDB-73H+ can be used for catalog matching and distributor lookup.
RF Mixer IC VSAT Up/Down Converter 2.2GHz ~ 7GHz 24-MLCP (4x4)
RF Mixer IC VSAT Up/Down Converter 2.2GHz ~ 7GHz 24-MLCP (4x4)
RF Mixer IC VSAT Up/Down Converter 2.2GHz ~ 7GHz 24-MLCP (4x4)
RF Mixer IC VSAT Up/Down Converter 2.2GHz ~ 7GHz 24-MLCP (4x4)
IC MIX 2.2GHZ-7GHZ UP/DN 24VFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 830632-MDB-73H+ | 861-MDB-73H+ | 3157-MDB-73H+DKR-ND | MDB-73H+ | MDB-73H+ |
| Product Name | RF Mixers - MDB-73H+ | 2.2GHZ 7GHZ Rf Mixer | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad |