Rochester Electronics IGBTs - Single - FGI40N60SFTU FGI40N60SFTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871766-FGI40N60SFTU Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871766-FGI40N60SFTU Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGI40N60SFTU - 871766-FGI40N60SFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGI40N60SFTU
871766-FGI40N60SFTU
IGBTs - Single - FGI40N60SFTU 871766-FGI40N60SFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871766-FGI40N60SFTU Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8541.29.0095

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871766-FGI40N60SFTU
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: I2PAK (TO-262)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 871766-FGI40N60SFTU
Product Name IGBTs - Single - FGI40N60SFTU
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data