Microchip Technology, Inc. Embedded - Embedded - Microprocessors - TS68020VF1-20 TS68020VF1-20

Description
Manufacturer: Microchip Technology Win Source Part Number: 937632-TS68020VF1-20 Operating Temperature Range: -40°C ~ 85°C (TC) Features: 68000 Microprocessor IC series 1 Core, 32-Bit 20MHz 132-CQFP (24.13x24.13) Core Processor: 68000 Speed: 20MHz Package: Tray Package: 132-BCQFP Part Status: Obsolete Family Name: TS68020 Categories: Integrated Circuits (ICs) Case / Package: 132-CQFP (24.13x24.13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 937632-TS68020VF1-20 Operating Temperature Range: -40°C ~ 85°C (TC) Features: 68000 Microprocessor IC series 1 Core, 32-Bit 20MHz 132-CQFP (24.13x24.13) Core Processor: 68000 Speed: 20MHz Package: Tray Package: 132-BCQFP Part Status: Obsolete Family Name: TS68020 Categories: Integrated Circuits (ICs) Case / Package: 132-CQFP (24.13x24.13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TS68020VF1-20 - 937632-TS68020VF1-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TS68020VF1-20
937632-TS68020VF1-20
Embedded - Embedded - Microprocessors - TS68020VF1-20 937632-TS68020VF1-20
Manufacturer: Microchip Technology Win Source Part Number: 937632-TS68020VF1-20 Operating Temperature Range: -40°C ~ 85°C (TC) Features: 68000 Microprocessor IC series 1 Core, 32-Bit 20MHz 132-CQFP (24.13x24.13) Core Processor: 68000 Speed: 20MHz Package: Tray Package: 132-BCQFP Part Status: Obsolete Family Name: TS68020 Categories: Integrated Circuits (ICs) Case / Package: 132-CQFP (24.13x24.13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 937632-TS68020VF1-20
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: 68000 Microprocessor IC series 1 Core, 32-Bit 20MHz 132-CQFP (24.13x24.13)
Core Processor: 68000
Speed: 20MHz
Package: Tray
Package: 132-BCQFP
Part Status: Obsolete
Family Name: TS68020
Categories: Integrated Circuits (ICs)
Case / Package: 132-CQFP (24.13x24.13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
20MHZ Embedded Microprocessor MPU - 694-TS68020VF1-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-TS68020VF1-20
20MHZ Embedded Microprocessor MPU 694-TS68020VF1-20
IC MPU 20MHZ 132CQFP Product overview: TS68020VF1-20 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS68020VF1-20 can be used for catalog matching and distributor lookup.

IC MPU 20MHZ 132CQFP Product overview: TS68020VF1-20 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS68020VF1-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - TS68020VF1-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TS68020VF1-20
Embedded - Microprocessors TS68020VF1-20
IC MPU 68000 20MHZ 132CQFP

IC MPU 68000 20MHZ 132CQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68020VF1-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
TS68020VF1-20
Integrated Circuits (ICs) - Embedded - Microprocessors TS68020VF1-20
IC MPU 68000 20MHZ 132CQFP

IC MPU 68000 20MHZ 132CQFP

Supplier's Site
Microprocessors - TS68020VF1-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TS68020VF1-20
Microprocessors TS68020VF1-20
68000 Microprocessor IC - 1 Core, 32-Bit 20MHz 132-CQFP (24.13x24.13)

68000 Microprocessor IC - 1 Core, 32-Bit 20MHz 132-CQFP (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 937632-TS68020VF1-20 694-TS68020VF1-20 TS68020VF1-20 TS68020VF1-20 TS68020VF1-20
Product Name Embedded - Embedded - Microprocessors - TS68020VF1-20 20MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type QFP; Other; 132-CQFP (24.13x24.13) Other; Tray QFP QFP; Other; 132-BCQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - ATSAMA5D36A-CU - 844585-ATSAMA5D36A-CU - Win Source Electronics
Specs
Package Type Other; 324-LFBGA (15x15)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers