Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U DS1722U

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869461-DS1722U Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 120°C 11 b 8-uMAX-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869461-DS1722U Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 120°C 11 b 8-uMAX-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U - 869461-DS1722U - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U
869461-DS1722U
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U 869461-DS1722U
Manufacturer: Maxim Integrated Win Source Part Number: 869461-DS1722U Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 120°C 11 b 8-uMAX-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869461-DS1722U
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 120°C 11 b 8-uMAX-EP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-uMax-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 869461-DS1722U
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details