11C05DM/B -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
11C05DM/B
Description
PRESCALER, ECL SERIES
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
PRESCALER, ECL SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators
11C05DM/B
Supplier's Site
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
Monostable Multivibrators |
Monostable Multivibrators |
|
Product Number
|
11C05DM/B |
11C05DM/B |
11C05DM/B |
|
Product Name
|
Logic - Multivibrators |
Multivibrators |
Integrated Circuits (ICs) - Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.75 V ~ 5.25 V
Package Type
DIP; Other; 14-DIP (0.300\", 7.62mm)
Operating Temperature
0 to 75 C (32 to 167 F)
View Details
Features
Schmitt Trigger
Package Type
SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details