Rochester Electronics Logic - Logic - FIFOs Memory - CY7C4241-15JCT CY7C4241-15JCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867770-CY7C4241-15JC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4K x 9 Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867770-CY7C4241-15JC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4K x 9 Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4241-15JCT - 867770-CY7C4241-15JCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4241-15JCT
867770-CY7C4241-15JCT
Logic - Logic - FIFOs Memory - CY7C4241-15JCT 867770-CY7C4241-15JCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867770-CY7C4241-15JC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4K x 9 Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867770-CY7C4241-15JCT
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 4K x 9 Uni-Directional 66.7MHz 10ns 32-PLCC (11.43x13.97)
Package: Bulk
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - CY7C4241-15JCT - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C4241-15JCT
Logic - FIFOs Memory CY7C4241-15JCT
FIFO, 4KX9, 10NS, SYNCHRONOUS

FIFO, 4KX9, 10NS, SYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867770-CY7C4241-15JCT CY7C4241-15JCT
Product Name Logic - Logic - FIFOs Memory - CY7C4241-15JCT Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-6GGM - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
Memory - 71016S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details