Rochester Electronics Logic - Logic - FIFOs Memory - CY7C420-30PC CY7C420-30PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916493-CY7C420-30PC Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 256 x 18 Uni-Directional 25MHz 30ns 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916493-CY7C420-30PC Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 256 x 18 Uni-Directional 25MHz 30ns 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C420-30PC - 916493-CY7C420-30PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C420-30PC
916493-CY7C420-30PC
Logic - Logic - FIFOs Memory - CY7C420-30PC 916493-CY7C420-30PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916493-CY7C420-30PC Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 256 x 18 Uni-Directional 25MHz 30ns 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916493-CY7C420-30PC
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 256 x 18 Uni-Directional 25MHz 30ns 28-PDIP
Package: Bulk
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - CY7C420-30PC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C420-30PC
Logic - FIFOs Memory CY7C420-30PC
FIFO, 512X9, 30NS, ASYNCHRONOUS

FIFO, 512X9, 30NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916493-CY7C420-30PC CY7C420-30PC
Product Name Logic - Logic - FIFOs Memory - CY7C420-30PC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details