Rochester Electronics Memory - Unclassified Memory - CY7C245-35WC CY7C245-35WC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867758-CY7C245-35WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 16Kb (2K x 8) Parallel Package: Bulk Family Name: CY7C245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867758-CY7C245-35WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 16Kb (2K x 8) Parallel Package: Bulk Family Name: CY7C245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C245-35WC - 867758-CY7C245-35WC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C245-35WC
867758-CY7C245-35WC
Memory - Unclassified Memory - CY7C245-35WC 867758-CY7C245-35WC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867758-CY7C245-35WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 16Kb (2K x 8) Parallel Package: Bulk Family Name: CY7C245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867758-CY7C245-35WC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - UV Memory IC 16Kb (2K x 8) Parallel
Package: Bulk
Family Name: CY7C245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0061

Buy Now Datasheet
UVPROM, 2KX8, 50NS, CMOS

UVPROM, 2KX8, 50NS, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867758-CY7C245-35WC CY7C245-35WC
Product Name Memory - Unclassified Memory - CY7C245-35WC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821601VXC - 5962R1821601VXC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2000 kbits
Package Type CG-SSOP-16
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
 - AM27C512-70JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Density 0 kbits
View Details
2 suppliers