Rochester Electronics Memory - Unclassified Memory - CY7C235A-25PC CY7C235A-25PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916468-CY7C235A-25PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 8Kb (1K x 8) Parallel Package: Bulk Family Name: CY7C235 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916468-CY7C235A-25PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 8Kb (1K x 8) Parallel Package: Bulk Family Name: CY7C235 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C235A-25PC - 916468-CY7C235A-25PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C235A-25PC
916468-CY7C235A-25PC
Memory - Unclassified Memory - CY7C235A-25PC 916468-CY7C235A-25PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916468-CY7C235A-25PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 8Kb (1K x 8) Parallel Package: Bulk Family Name: CY7C235 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916468-CY7C235A-25PC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 8Kb (1K x 8) Parallel
Package: Bulk
Family Name: CY7C235
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
OTP ROM, 1KX8, 12NS

OTP ROM, 1KX8, 12NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916468-CY7C235A-25PC CY7C235A-25PC
Product Name Memory - Unclassified Memory - CY7C235A-25PC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 16-3508-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details