Rochester Electronics Memory - Unclassified Memory - CY7C265-25WC CY7C265-25WC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867762-CY7C265-25WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 64Kb (8K x 8) Parallel Package: Bulk Family Name: CY7C265 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867762-CY7C265-25WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 64Kb (8K x 8) Parallel Package: Bulk Family Name: CY7C265 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C265-25WC - 867762-CY7C265-25WC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C265-25WC
867762-CY7C265-25WC
Memory - Unclassified Memory - CY7C265-25WC 867762-CY7C265-25WC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867762-CY7C265-25WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 64Kb (8K x 8) Parallel Package: Bulk Family Name: CY7C265 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867762-CY7C265-25WC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - UV Memory IC 64Kb (8K x 8) Parallel
Package: Bulk
Family Name: CY7C265
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0061

Buy Now Datasheet
UVPROM, 8KX8, 15NS, CMOS, CDIP28

UVPROM, 8KX8, 15NS, CMOS, CDIP28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867762-CY7C265-25WC CY7C265-25WC
Product Name Memory - Unclassified Memory - CY7C265-25WC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9021982 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details