CS4297A-JQ -- INTERFACE - CODECS
Rochester Electronics
Interface - CODECs
CS4297A-JQ
Description
CRYSTALCLEAR AUDIO CODEC
-
Lingto Electronic Limited
Datasheet
Description
CRYSTALCLEAR AUDIO CODEC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CS4297A-JQ |
|
Product Name
|
Interface - CODECs |
|
Technology
|
S/PDIF, SPI
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
4 suppliers
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-25 C (-13 F)
Package Type
DIP
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Receiver; Transmitter; Transceiver; Transceiver
Features
RoHS
Package Type
SSOP; TSSOP; TSSOP
View Details