COM8116T-7P -- LOGIC - PARITY GENERATORS AND CHECKERS
Rochester Electronics
Logic - Parity Generators and Checkers
COM8116T-7P
Description
BAUD RATE GENERATOR
-
Lingto Electronic Limited
Datasheet
Description
BAUD RATE GENERATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM8116T-7P |
|
Product Name
|
Logic - Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Bits
2
Supply Voltage
Other; 4.5
Package Type
Other; PDIP,SO,SOIC
View Details
7 suppliers
Supply Voltage
Other; 4.5 V ~ 5.5 V
Package Type
SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details