Rochester Electronics Logic - Counters, Dividers CD74HC4059E

Description
IC COUNTER PROG DIV-BY-N 24-DIP
Datasheet
Description
IC COUNTER PROG DIV-BY-N 24-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - CD74HC4059E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4059E
Logic - Counters, Dividers CD74HC4059E
IC COUNTER PROG DIV-BY-N 24-DIP

IC COUNTER PROG DIV-BY-N 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Dividers
Product Number CD74HC4059E
Product Name Logic - Counters, Dividers
Clock Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - CD54HCT4059F - Lingto Electronic Limited
Specs
Clock Frequency 25 MHz
View Details
12-stage binary ripple counter - HEF4040BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
11 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AE - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
6 suppliers
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details