Rochester Electronics Logic - Multivibrators CD4098BK3

Description
IC MULTIVIBRATOR
Datasheet
Description
IC MULTIVIBRATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - CD4098BK3 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4098BK3
Logic - Multivibrators CD4098BK3
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number CD4098BK3
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
Logic Family / Base Number Nexperia - 29AC1133 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
Logic - Multivibrators - 74HC221FP-E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual Monostable Multivibrator - 54221/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details