Rochester Electronics Logic - Multivibrators 96S02PC

Description
IC MULTIVIBRATOR
Datasheet
Description
IC MULTIVIBRATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 96S02PC - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
96S02PC
Logic - Multivibrators 96S02PC
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 96S02PC
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HC4538PW - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221EE4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DC-Q100H - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
9 suppliers
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details