Rochester Electronics Logic - Logic - Multivibrators - CD4098BD3 CD4098BD3

Description
Manufacturer: Harris Corporation Win Source Part Number: 915093-CD4098BD3 Series: * Features: Monostable Multivibrator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915093-CD4098BD3 Series: * Features: Monostable Multivibrator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - CD4098BD3 - 915093-CD4098BD3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4098BD3
915093-CD4098BD3
Logic - Logic - Multivibrators - CD4098BD3 915093-CD4098BD3
Manufacturer: Harris Corporation Win Source Part Number: 915093-CD4098BD3 Series: * Features: Monostable Multivibrator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915093-CD4098BD3
Series: *
Features: Monostable Multivibrator
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Multivibrators - CD4098BD3 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4098BD3
Logic - Multivibrators CD4098BD3
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 915093-CD4098BD3 CD4098BD3
Product Name Logic - Logic - Multivibrators - CD4098BD3 Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

 - MM74HC123AM - Rochester Electronics
Specs
Package Type SOIC; Other; SOIC16
Logic Family CMOS
View Details
2 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Multivibrators - 74LV123D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details