CD4047AK -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
CD4047AK
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
CD4047AK |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Non-Retriggerable
Operating Current
8.8 mA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Package Type
Other; SO16
Logic Family
CMOS
View Details
3 suppliers
Supply Voltage
3.3V; 5V; 2
Package Type
Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family
HC
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
Number of units in IC
1
View Details