Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123M96G4

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123M96G4
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123M96G4
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - CD74HC123M96G4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD74HC123M96G4-ND
Multivibrators CD74HC123M96G4-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC123M96G4 - 1160184-CD74HC123M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC123M96G4
1160184-CD74HC123M96G4
Logic - Logic - Multivibrators - CD74HC123M96G4 1160184-CD74HC123M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160184-CD74HC123M96 G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160184-CD74HC123M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Multivibrators - CD74HC123M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123M96G4
Logic - Multivibrators CD74HC123M96G4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HC123M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123M96G4
Multivibrators CD74HC123M96G4
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123M96G4
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123M96G4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123M96G4 CD74HC123M96G4-ND 1160184-CD74HC123M96G4 CD74HC123M96G4 CD74HC123M96G4 CD74HC123M96G4
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HC123M96G4 Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121D - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
8 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD54HC221 High Speec CMOS Logic Dual Monostable Multivibrator with Reset - CD54HC221F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
Logic Family HC
View Details
4 suppliers
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - CD4047BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers