Rochester Electronics PMIC - PMIC - LED Drivers - CAT4016HV6 CAT4016HV6

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865809-CAT4016HV6 Series: CAT4016 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TQFN (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865809-CAT4016HV6 Series: CAT4016 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TQFN (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT4016HV6 - 865809-CAT4016HV6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4016HV6
865809-CAT4016HV6
PMIC - PMIC - LED Drivers - CAT4016HV6 865809-CAT4016HV6
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865809-CAT4016HV6 Series: CAT4016 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TQFN (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865809-CAT4016HV6
Series: CAT4016
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TQFN (4x4)
Package: Bulk
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - LED Drivers - CAT4016HV6 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4016HV6
PMIC - LED Drivers CAT4016HV6
CAT4016 - 16-CHANNEL CONSTANT CU

CAT4016 - 16-CHANNEL CONSTANT CU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 865809-CAT4016HV6 CAT4016HV6
Product Name PMIC - PMIC - LED Drivers - CAT4016HV6 PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1224-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LED Drivers - 1727-8458-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers
LM3444 AC-DC Offline LED Driver - LM3444MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
8 suppliers