Rochester Electronics Memory - Flash - CAT28F020H-12 CAT28F020H-12

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914727-CAT28F020H-12 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) Parallel 32-TSOP Package: Bulk Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914727-CAT28F020H-12 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) Parallel 32-TSOP Package: Bulk Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - CAT28F020H-12 - 914727-CAT28F020H-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - CAT28F020H-12
914727-CAT28F020H-12
Memory - Flash - CAT28F020H-12 914727-CAT28F020H-12
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914727-CAT28F020H-12 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) Parallel 32-TSOP Package: Bulk Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914727-CAT28F020H-12
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH Memory IC 2Mb (256K x 8) Parallel 32-TSOP
Package: Bulk
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 914727-CAT28F020H-12 CAT28F020H-12
Product Name Memory - Flash - CAT28F020H-12 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - RC28F640P30B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details