Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0258M CA0258M

Description
Manufacturer: Harris Corporation Win Source Part Number: 865707-CA0258M Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 865707-CA0258M Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0258M - 865707-CA0258M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0258M
865707-CA0258M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0258M 865707-CA0258M
Manufacturer: Harris Corporation Win Source Part Number: 865707-CA0258M Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 865707-CA0258M
Operating Temperature Range: -25°C ~ 85°C
Features: General Purpose Amplifier Circuit - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0258M - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CA0258M
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CA0258M
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 865707-CA0258M CA0258M
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0258M Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers
Op Amps - 2448571P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details