Rochester Electronics PMIC - PMIC - Battery Chargers - BQ25071QWDQCRQ1 BQ25071QWDQCRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 913436-BQ25071QWDQCR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Charger IC Lithium Iron Phosphate 10-WSON (3x2) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x2) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913436-BQ25071QWDQCR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Charger IC Lithium Iron Phosphate 10-WSON (3x2) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x2) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25071QWDQCRQ1 - 913436-BQ25071QWDQCRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25071QWDQCRQ1
913436-BQ25071QWDQCRQ1
PMIC - PMIC - Battery Chargers - BQ25071QWDQCRQ1 913436-BQ25071QWDQCRQ1
Manufacturer: Texas Instruments Win Source Part Number: 913436-BQ25071QWDQCR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Charger IC Lithium Iron Phosphate 10-WSON (3x2) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x2) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 913436-BQ25071QWDQCRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Charger IC Lithium Iron Phosphate 10-WSON (3x2)
Package: Bulk
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x2)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 913436-BQ25071QWDQCRQ1
Product Name PMIC - PMIC - Battery Chargers - BQ25071QWDQCRQ1
Package Type 10-WSON (3x2)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - FAN54015BUCX-FS - Lingto Electronic Limited
Specs
Charger Type Switching
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection
View Details
Battery Management - 1922392 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details