Rochester Electronics IGBTs - Single - AUIRGPS4070D0 AUIRGPS4070D0

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 912290-AUIRGPS4070D0 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903 Package: Bulk Package: TO-274AA Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: PG-TO274-3-903 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 912290-AUIRGPS4070D0 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903 Package: Bulk Package: TO-274AA Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: PG-TO274-3-903 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AUIRGPS4070D0 - 912290-AUIRGPS4070D0 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AUIRGPS4070D0
912290-AUIRGPS4070D0
IGBTs - Single - AUIRGPS4070D0 912290-AUIRGPS4070D0
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 912290-AUIRGPS4070D0 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903 Package: Bulk Package: TO-274AA Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: PG-TO274-3-903 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 912290-AUIRGPS4070D0
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903
Package: Bulk
Package: TO-274AA
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: PG-TO274-3-903
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 912290-AUIRGPS4070D0
Product Name IGBTs - Single - AUIRGPS4070D0
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data