The AUIRGP66524D0 is an automotive-grade insulated gate bipolar transistor with an ultrafast soft recovery diode, designed for high-efficiency switching in applications such as air conditioning compressors and auxiliary motor drives. It is packaged in a TO-247AC case, measuring 15.87 mm × 5.13 mm × 20.96 mm, and is mounted through hole. The device has a collector-to-emitter
Manufacturer: Infineon Technologies
Win Source Part Number: 862677-AUIRGP66524D0
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 600 V 60 A 214 W Through Hole TO-247AC
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 862677-AUIRGP66524D0 |
| Product Name | IGBTs - Single - AUIRGP66524D0 |
| TJ | -55 to 175 C (-67 to 347 F) |