The AUIRGF66524D0 is an automotive-grade insulated gate bipolar transistor with an ultrafast soft recovery diode, designed for applications such as air conditioning compressors and auxiliary motor drives. It is packaged in a TO-247AD case, mounted through hole, and features a collector-to-emitter
Manufacturer: Infineon Technologies
Win Source Part Number: 862676-AUIRGF66524D0
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 600 V 60 A 214 W Through Hole TO-247AD
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 862676-AUIRGF66524D0 |
| Product Name | IGBTs - Single - AUIRGF66524D0 |
| TJ | -55 to 175 C (-67 to 347 F) |