Rochester Electronics Logic - Logic - FIFOs Memory - AM7203A-15RC AM7203A-15RC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911373-AM7203A-15RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911373-AM7203A-15RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - AM7203A-15RC - 911373-AM7203A-15RC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - AM7203A-15RC
911373-AM7203A-15RC
Logic - Logic - FIFOs Memory - AM7203A-15RC 911373-AM7203A-15RC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911373-AM7203A-15RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911373-AM7203A-15RC
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 28-PDIP
Package: Bulk
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - AM7203A-15RC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
AM7203A-15RC
Logic - FIFOs Memory AM7203A-15RC
FIFO, 2KX9, 15NS, ASYNCHRONOUS

FIFO, 2KX9, 15NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 911373-AM7203A-15RC AM7203A-15RC
Product Name Logic - Logic - FIFOs Memory - AM7203A-15RC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-10PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details