Rochester Electronics Logic - Logic - FIFOs Memory - AM7202A-50JC AM7202A-50JC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911372-AM7202A-50JC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911372-AM7202A-50JC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - AM7202A-50JC - 911372-AM7202A-50JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - AM7202A-50JC
911372-AM7202A-50JC
Logic - Logic - FIFOs Memory - AM7202A-50JC 911372-AM7202A-50JC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911372-AM7202A-50JC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911372-AM7202A-50JC
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 1K x 9 Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43)
Package: Bulk
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - AM7202A-50JC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
AM7202A-50JC
Logic - FIFOs Memory AM7202A-50JC
FIFO, 1KX9, 50NS, ASYNCHRONOUS

FIFO, 1KX9, 50NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 911372-AM7202A-50JC AM7202A-50JC
Product Name Logic - Logic - FIFOs Memory - AM7202A-50JC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (13.97x11.43)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers