Rochester Electronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCR AFE7225IRGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 860694-AFE7225IRGCR Features: Channel AFE 12 Bit 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860694-AFE7225IRGCR Features: Channel AFE 12 Bit 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCR - 860694-AFE7225IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCR
860694-AFE7225IRGCR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCR 860694-AFE7225IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 860694-AFE7225IRGCR Features: Channel AFE 12 Bit 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 860694-AFE7225IRGCR
Features: Channel AFE 12 Bit 64-VQFN (9x9)
Package: Bulk
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 860694-AFE7225IRGCR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCR
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
5 - 6000 MHz Absorptive High Isolation SP4T Switch - QPC6044 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details