Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185KST-133 ADSP-2185KST-133

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 847574-ADSP-2185KST- 133 Series: ADSP-21xx Package: Bag Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 847574-ADSP-2185KST- 133 Series: ADSP-21xx Package: Bag Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADSP-2185KST-133 is a high-performance digital signal processor (DSP) optimized for numeric processing applications, featuring a 30 ns instruction cycle time and capable of sustaining 33 MIPS performance. It utilizes a three-bus architecture that allows dual operand fetches in every instruction cycle, enabling efficient execution of multifunction instructions. The processor includes 80K bytes of on-chip RAM, divided into 16K words of program memory and 16K words of data memory, and supports power-down modes for low power dissipation. The ADSP-2185KST-133 is compatible with the ADSP-2100 family and includes enhancements such as a programmable 16-bit interval timer, two independent data address generators, and extensive interrupt capabilities. It features two double-buffered serial ports for synchronous communication and a 16-bit internal DMA port for high-speed access to on-chip memory. The device is packaged in a 100-lead TQFP and is suitable for applications requiring efficient data processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The ADSP-2185KST-133 is a high-performance digital signal processor (DSP) optimized for numeric processing applications, featuring a 30 ns instruction cycle time and capable of sustaining 33 MIPS performance. It utilizes a three-bus architecture that allows dual operand fetches in every instruction cycle, enabling efficient execution of multifunction instructions. The processor includes 80K bytes of on-chip RAM, divided into 16K words of program memory and 16K words of data memory, and supports power-down modes for low power dissipation. The ADSP-2185KST-133 is compatible with the ADSP-2100 family and includes enhancements such as a programmable 16-bit interval timer, two independent data address generators, and extensive interrupt capabilities. It features two double-buffered serial ports for synchronous communication and a 16-bit internal DMA port for high-speed access to on-chip memory. The device is packaged in a 100-lead TQFP and is suitable for applications requiring efficient data processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185KST-133
847574-ADSP-2185KST-133
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185KST-133 847574-ADSP-2185KST-133
Manufacturer: Analog Devices Inc. Win Source Part Number: 847574-ADSP-2185KST- 133 Series: ADSP-21xx Package: Bag Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 847574-ADSP-2185KST-133
Series: ADSP-21xx
Package: Bag
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2185KST-133 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2185KST-133
Embedded - DSP (Digital Signal Processors) ADSP-2185KST-133
IC DSP CONTROLLER 16BIT 100TQFP

IC DSP CONTROLLER 16BIT 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 847574-ADSP-2185KST-133 ADSP-2185KST-133
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185KST-133 Embedded - DSP (Digital Signal Processors)
Clock Speed 33.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY60FS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185MKST-300R - Lingto Electronic Limited
Specs
Clock Speed 75 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details