Rochester Electronics PMIC - PMIC - Voltage Reference - ADR381ART-R2 ADR381ART-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860373-ADR381ART-R2 Series: ADR38 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADR381ART-R2, 2156-ADR381ART-R2-AD TR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860373-ADR381ART-R2 Series: ADR38 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADR381ART-R2, 2156-ADR381ART-R2-AD TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR381ART-R2 - 860373-ADR381ART-R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR381ART-R2
860373-ADR381ART-R2
PMIC - PMIC - Voltage Reference - ADR381ART-R2 860373-ADR381ART-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 860373-ADR381ART-R2 Series: ADR38 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADR381ART-R2, 2156-ADR381ART-R2-AD TR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860373-ADR381ART-R2
Series: ADR38
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.39.0001
Other Part Number: 2156-ADR381ART-R2, 2156-ADR381ART-R2-ADTR-ND

Buy Now Datasheet
Singapore, Singapore
2.5V SOT23 Precision Voltage Reference IC
693-ADR381ART-R2
2.5V SOT23 Precision Voltage Reference IC 693-ADR381ART-R2
IC VREF 2.5V SOT23-3 Product overview: ADR381ART-R2 from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR381ART-R2 can be used for catalog matching and distributor lookup.

IC VREF 2.5V SOT23-3 Product overview: ADR381ART-R2 from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR381ART-R2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - ADR381ART-R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ADR381ART-R2
PMIC - Voltage Reference ADR381ART-R2
IC VREF SERIES PREC 2.5V SOT23-3

IC VREF SERIES PREC 2.5V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 860373-ADR381ART-R2 693-ADR381ART-R2 ADR381ART-R2
Product Name PMIC - PMIC - Voltage Reference - ADR381ART-R2 2.5V SOT23 Precision Voltage Reference IC PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BDE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers
PMIC - Voltage Reference - AD780CR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details