Renesas Electronics Corporation PMIC - PMIC - Voltage Reference - ISL21009BFB812Z-TK ISL21009BFB812Z-TK

Description
Manufacturer: Intersil Win Source Part Number: 140871-ISL21009BFB81 2Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 3.5 V to 16.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 180μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 140871-ISL21009BFB81 2Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 3.5 V to 16.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 180μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ISL21009BFB812Z-TK - 140871-ISL21009BFB812Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21009BFB812Z-TK
140871-ISL21009BFB812Z-TK
PMIC - PMIC - Voltage Reference - ISL21009BFB812Z-TK 140871-ISL21009BFB812Z-TK
Manufacturer: Intersil Win Source Part Number: 140871-ISL21009BFB81 2Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 3.5 V to 16.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 180μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 140871-ISL21009BFB812Z-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.04%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 3.5 V to 16.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Noise - 10Hz to 10kHz: 22μVrms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 180μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21009BFB812Z-TK
Precision Voltage Reference IC 693-ISL21009BFB812Z-TK
IC VREF SERIES 0.04% 8SOIC Product overview: ISL21009BFB812Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009BFB812Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.04% 8SOIC Product overview: ISL21009BFB812Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009BFB812Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL21009BFB812Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21009BFB812Z-TKTR-ND
Voltage Reference ISL21009BFB812Z-TKTR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.04% 7mA 8-SOIC

Series Voltage Reference IC Fixed 1.25V V ±0.04% 7mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - ISL21009BFB812Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21009BFB812Z-TK
PMIC - Voltage Reference ISL21009BFB812Z-TK
IC VREF SERIES 0.04% 8SOIC

IC VREF SERIES 0.04% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21009BFB812Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ISL21009BFB812Z-TK
Integrated Circuits (ICs) - PMIC - Voltage Reference ISL21009BFB812Z-TK
IC VREF SERIES 0.04% 8SOIC

IC VREF SERIES 0.04% 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 140871-ISL21009BFB812Z-TK 693-ISL21009BFB812Z-TK ISL21009BFB812Z-TKTR-ND ISL21009BFB812Z-TK ISL21009BFB812Z-TK
Product Name PMIC - PMIC - Voltage Reference - ISL21009BFB812Z-TK Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference
Package Type Other; 8-SOIC Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC
Life Cycle Stage Obsolete(EOL) Removed
TC 3 ppm/C 3 ppm/C 3 ppm/C
IQ 0.1800 mA 0.1800 mA 0.1800 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - AD586LRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BDE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
PMIC - PMIC - Voltage Reference - X60008AIS8-50 - 1118212-X60008AIS8-50 - Win Source Electronics
Specs
Package Type Other; 8-SO
Life Cycle Stage Obsolete(EOL)
TC 1 ppm/C
View Details
5 suppliers