Renesas Electronics Corporation Precision Voltage Reference IC ISL21009DFB841Z

Description
IC VREF SERIES 0.16% 8SOIC Product overview: ISL21009DFB841Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009DFB841Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 0.16% 8SOIC Product overview: ISL21009DFB841Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009DFB841Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21009DFB841Z
Precision Voltage Reference IC 693-ISL21009DFB841Z
IC VREF SERIES 0.16% 8SOIC Product overview: ISL21009DFB841Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009DFB841Z can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.16% 8SOIC Product overview: ISL21009DFB841Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009DFB841Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL21009DFB841Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21009DFB841Z-ND
Voltage Reference ISL21009DFB841Z-ND
Series Voltage Reference IC Fixed 4.096V V ±0.16% 7mA 8-SOIC

Series Voltage Reference IC Fixed 4.096V V ±0.16% 7mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ISL21009DFB841Z - 1048197-ISL21009DFB841Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21009DFB841Z
1048197-ISL21009DFB841Z
PMIC - PMIC - Voltage Reference - ISL21009DFB841Z 1048197-ISL21009DFB841Z
Manufacturer: Intersil Win Source Part Number: 1048197-ISL21009DFB8 41Z Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.16% Temperature Coefficient: 10ppm/°C Voltage - Input: 4.5 V to 16.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 180μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048197-ISL21009DFB841Z
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.16%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 4.5 V to 16.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Noise - 10Hz to 10kHz: 22μVrms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 180μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - ISL21009DFB841Z - Rochester Electronics
Newburyport, MA, United States
ISL21009 - Three Terminal Voltage Reference

ISL21009 - Three Terminal Voltage Reference

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21009DFB841Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21009DFB841Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21009DFB841Z
IC VREF SERIES 0.16% 8SOIC

IC VREF SERIES 0.16% 8SOIC

Supplier's Site
PMIC - Voltage Reference - ISL21009DFB841Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21009DFB841Z
PMIC - Voltage Reference ISL21009DFB841Z
IC VREF SERIES 0.16% 8SOIC

IC VREF SERIES 0.16% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ISL21009DFB841Z ISL21009DFB841Z-ND 1048197-ISL21009DFB841Z ISL21009DFB841Z ISL21009DFB841Z ISL21009DFB841Z
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - ISL21009DFB841Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Series Series Series
VREF Type Fixed; Programmable Fixed
Package Type Other; Tube SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; SOP8 Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
TC 10 ppm/C 10 ppm/C 10 ppm/C
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR291GT9Z - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
1.235V Precision Voltage Reference IC - 693-LM285M-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC N
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Precision Low Power FGA Voltage References - ISL60002CIH320Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 20 ppm/C
View Details
8 suppliers