The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010CFH330Z-T7A from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010CFH330Z-
IC VREF SERIES 0.2% SOT23-3
IC VREF SERIES 0.2% SOT23-3
Voltage References PbFree,Precision 3.00V Low Volt. Bandgap References,?0.2%,-4
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL21010CFH330Z-T7A | ISL21010CFH330Z-T7ACT-ND | 693-ISL21010CFH330Z-T7A | ISL21010CFH330Z-T7A | ISL21010CFH330Z-T7A | ISL21010CFH330Z-T7A |
| Product Name | Micropower Voltage Reference | Voltage Reference | SOT23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | Other; SOT3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 3 volts | 3 volts | ||||
| TC | 15 ppm/C | 50 ppm/C | 50 ppm/C | |||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | |||
| Accuracy | 0.2000 % | 0.2000 % |