Infineon Technologies AG Led Driver, 1Khz, Smd, Sot-23-6; Device Topology Infineon CDM10VD4XTSA1

Description
LED DRIVER, 1KHZ, SMD, SOT-23-6; Device Topology:-; Input Voltage Min:11V; Input Voltage Max:25V; Output Voltage Max:-; Output Current Max:1mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 1KHZ, SMD, SOT-23-6; Device Topology:-; Input Voltage Min:11V; Input Voltage Max:25V; Output Voltage Max:-; Output Current Max:1mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 1Khz, Smd, Sot-23-6; Device Topology Infineon - 93AC6991 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1Khz, Smd, Sot-23-6; Device Topology Infineon
93AC6991
Led Driver, 1Khz, Smd, Sot-23-6; Device Topology Infineon 93AC6991
LED DRIVER, 1KHZ, SMD, SOT-23-6; Device Topology:-; Input Voltage Min:11V; Input Voltage Max:25V; Output Voltage Max:-; Output Current Max:1mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

LED DRIVER, 1KHZ, SMD, SOT-23-6; Device Topology:-; Input Voltage Min:11V; Input Voltage Max:25V; Output Voltage Max:-; Output Current Max:1mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
CDM10VD4XTSA1
LED Lighting Drivers CDM10VD4XTSA1
LED Lighting Drivers INDUSTRIAL IC

LED Lighting Drivers INDUSTRIAL IC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers
Product Number 93AC6991 CDM10VD4XTSA1
Product Name Led Driver, 1Khz, Smd, Sot-23-6; Device Topology Infineon LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
5 suppliers
1A LED Driver IC - 137-UDN2559EB-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5191ES - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-24
Features RoHS Compliant
View Details