Rochester Electronics Logic - Multivibrators JM38510/31402B2A

Description
54LS221 DUAL MONOSTABLE MULTIVIB
Datasheet
Description
54LS221 DUAL MONOSTABLE MULTIVIB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - JM38510/31402B2A - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
JM38510/31402B2A
Logic - Multivibrators JM38510/31402B2A
54LS221 DUAL MONOSTABLE MULTIVIB

54LS221 DUAL MONOSTABLE MULTIVIB

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number JM38510/31402B2A
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC423D,652 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 1727-3552-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details