Rochester Electronics Logic - Multivibrators 9600DM

Description
IC MULTIVIBRATOR
Datasheet
Description
IC MULTIVIBRATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 9600DM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
9600DM
Logic - Multivibrators 9600DM
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 9600DM
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Multivibrators - 74HCT123DB118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Multivibrators - 74HC4538D-Q100,118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details