Rochester Electronics Logic - Latches 74LVCH162373APVG

Description
16-BIT TRANSPARENT D-TYPE LATCH
Datasheet
Description
16-BIT TRANSPARENT D-TYPE LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LVCH162373APVG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVCH162373APVG
Logic - Latches 74LVCH162373APVG
16-BIT TRANSPARENT D-TYPE LATCH

16-BIT TRANSPARENT D-TYPE LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LVCH162373APVG
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT563SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
 - 74HC573D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT163
View Details
16-Bit Transparent Latch - 74FCT162373ETPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details