Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
INTEGRATED DEVICE TECHNOLOGY
IDTFST3125FPG -- LATCHES
Integrated Device Technology
Latches
IDTFST3125FPG
Description
Channel IC
Quarktwin Technology Ltd.
Done
Description
Channel IC
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
IDTFST3125FPG
Latches
IDTFST3125FPG
Channel IC
Channel IC
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Logic Latches
Product Number
IDTFST3125FPG
Product Name
Latches
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CD4042B CMOS Quad Clocked 'D' Latch
CD4042BPWE4
Specs
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
4
suppliers
Rochester Electronics
Logic - Latches
74FCT163373APVG
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
8 mA
View Details
Nexperia B.V.
16-bit D-type transparent latch; 30 Ohm series termination resistors; 5 V tolerant inputs/outputs; 3-state
74LVC162373ADGG,11
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5
suppliers
Integrated Device Technology
16-Bit Transparent Latch
74FCT162373ETPAG8
Specs
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details